Manufacturer: Micro Commercial Co
Win Source Part Number: 891201-RB151
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Through Hole RB-15
Package: Bulk
Package: 4-Circular, RB-15
Mounting: Through Hole
Part Status: Obsolete
Family Name: RB151
Categories: Discrete Semiconductor Products
Case / Package: RB-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifier Single Phase Standard 50V Through Hole RB-15
BRIDGE RECT 1P 50V 1.5A RB-15
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 891201-RB151 | RB151MS-ND | RB151 |
| Product Name | Bridge Rectifiers - RB151 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 50 V Through Hole RB-15 | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Rectifier Configuration / Technology | Bridge |