The PN2222A is an NPN bipolar junction transistor designed for general-purpose amplifier applications. It is packaged in a TO-92 case with dimensions of 4.30-4.70 mm in width, 12.70 mm in length, and 0.38-0.55 mm lead diameter. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -55°C to +150°C, with a thermal resistance of 200°C/W junction to ambient. The epoxy encapsulation meets UL 94 V-0 flammability ratings. RoHS compliance is indicated by the "P" suffix in the part number. Transition frequency is 300 MHz, and DC current gain ranges from 35 to 300 depending on bias conditions. The part is not rated for use in life support systems without express written approval.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-PN2222A-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |