Interface Product overview: MUR1020F-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1020F-BP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382992-MUR1020F-BP
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 10 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: MUR1020
Standard Package: 1 pcs
DIODE STANDARD 200V 10A ITO220AC
Interface
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MUR1020F-BP | 1382992-MUR1020F-BP | 353-MUR1020F-BP-ND | MUR1020F-BP |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VF | 1.15 volts | 1.15 volts |