The MSJU05N90A is a 900 V N-channel super-junction power MOSFET in a DPAK (TO-252) package, designed for high-efficiency switching applications. It has a continuous drain current of 5 A at 25°C and 3.1 A at 100°C, with a maximum total power dissipation of 83 W. The device features a low on-resistance of 1.1 to 1.49 Ω at VGS = 10 V and ID = 2.5 A, a gate threshold voltage of 2 to 3.5 V, and a single pulsed avalanche energy rating of 68 mJ. Thermal resistance is 62.5°C/W junction-to-ambient and 1.5°C/W junction-to-case. It operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, is halogen-free and RoHS compliant, and has a moisture sensitivity level of 3.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJU05N90A-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |