The MSJPFR20N60 is a 600 V N-channel Super Junction MOSFET in a TO-220AB(H) package, designed for high-voltage switching applications with low conduction and switching losses. It has a continuous drain current of 11.3 A at 100°C and a pulsed drain current of 71.6 A. The device features a maximum on-resistance of 204 mΩ at 10 V gate drive, a gate charge of 30 nC, and a reverse recovery time of 110 ns. It supports a junction temperature range of -55°C to +150°C, with a thermal resistance junction-to-case of 0.9°C/W and junction-to-ambient of 60°C/W. The epoxy meets UL 94 V-0 flammability rating and the part is RoHS compliant and halogen-free.
N-CHANNEL MOSFET,TO-220AB(H)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJPFR20N60-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |