The MSJPFFR20N60 is an N-channel super-junction MOSFET in a TO-220F package, designed for high-voltage switching applications. It has a drain-source voltage rating of 600 V, a continuous drain current of 7.8 A at 100°C, and a maximum power dissipation of 62.5 W. The device features a drain-source on-resistance of up to 204 mΩ at 10 V gate drive, a total gate charge of 30 nC, and a reverse recovery time of 110 ns. Thermal resistance from junction to case is 2°C/W, and junction temperature ranges from -55°C to +150°C. The package meets UL 94 V-0 flammability rating and is RoHS compliant. The part includes a fast recovery diode and is halogen-free.
N-CHANNEL MOSFET,TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJPFFR20N60-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |