MSJPF11N80A-BP is an N-channel power MOSFET in a TO-220F package, rated for 800 V drain-source voltage and 11 A continuous drain current at 25°C. It operates over a junction temperature range of -55°C to +150°C, with a thermal resistance of 62.5°C/W junction to ambient and 5°C/W junction to case. The device meets UL 94 V-0 flammability rating, is halogen-free and RoHS compliant, and is protected against 2 kV HBM ESD. Its on-resistance is up to 470 mΩ at Vₓₓ=10 V and Iₓ=7.1 A. The part is designed for switching applications with a single pulse avalanche energy rating of 142 mJ.
N-CHANNEL MOSFET, TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJPF11N80A-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |