MSJPF11N65A-BP is a halogen-free, RoHS-compliant N-channel super-junction MOSFET in a TO-220F package, rated for 650 V drain-source voltage and 11 A continuous drain current at 25°C. It features a maximum on-resistance of 0.396 Ω at VGS=10 V, a gate threshold voltage range of 2 to 4 V, and a single pulse avalanche energy of 142 mJ. The device is rated for operation from -55°C to +150°C, with a thermal resistance of 75°C/W junction-to-ambient and 4.0°C/W junction-to-case. It meets UL 94 V-0 flammability requirements. The part is packaged in bulk, 50 pieces per tube.
N-Channel 650V 11A 31.3W (Tc) Through Hole TO-220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MSJPF11N65A-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |