NPN silicon transistor in SOT-23 package for general-purpose amplification and switching, with a collector current rating of 0.8 A and power dissipation of 300 mW. The device has a collector-emitter voltage rating of 25 V, collector-base voltage of 40 V, and emitter-base voltage of 6 V. Operating and storage temperature range is -55°C to +150°C. Thermal resistance is 417°C/W. HFE classification is 80-200 for the MS8050-L variant. The package complies with UL 94 V-0 flammability rating, is halogen-free, and RoHS compliant. Solder pad layout dimensions are specified for surface mounting.
TRANS NPN 40V 0.8A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MS8050-L-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |