The MPSW51A is a PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of -40 V, a continuous collector current of -1 A, and a power dissipation of 625 mW at 25°C. It has a transition frequency of 50 MHz and a thermal resistance of 200°C/W. The device operates over a junction temperature range of -55°C to +150°C and meets UL 94 V-0 flammability rating. The part is RoHS compliant and available in moisture sensitivity level 1. The package dimensions are 4.30-4.70 mm in width, 12.70 mm in height, and 0.38-0.55 mm in lead diameter.
Bipolar (BJT) Transistor PNP 40V 1A 50MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MPSW51A-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |