RF Transistor NPN 25V 50mA 650MHz 350mW Through Hole TO-92
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 353-MPSH10-APTB-ND | MPSH10-AP |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| IC(max) | 50 milliamps | |
| VCEO | 25 volts |