Bridge Rectifier Single Phase Standard 1kV QC Terminal MP-50
Bridge Rectifiers RECT BRIDGE 50A 1000V TAB
BRIDGE RECT 1PHASE 1KV 50A MP-50
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MP5010-BP-ND | MP5010-BP | MP5010-BP |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |