Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MMXZ5252B-TP

Description
Win Source Part Number: 1367621-MMXZ5252B-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: MMXZ5252 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367621-MMXZ5252B-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: MMXZ5252 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367621-MMXZ5252B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367621-MMXZ5252B-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367621-MMXZ5252B-TP
Win Source Part Number: 1367621-MMXZ5252B-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: MMXZ5252 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 18 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms

Win Source Part Number: 1367621-MMXZ5252B-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: MMXZ5252
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 18 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 33 Ohms

Buy Now Datasheet
Single Zener Diodes - MMXZ5252B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMXZ5252B-TPMSCT-ND
Single Zener Diodes MMXZ5252B-TPMSCT-ND
Zener Diode 24V 200mW ±5% Surface Mount SOD-323

Zener Diode 24V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMXZ5252B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMXZ5252B-TPMSDKR-ND
Single Zener Diodes MMXZ5252B-TPMSDKR-ND
Zener Diode 24V 200mW ±5% Surface Mount SOD-323

Zener Diode 24V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMXZ5252B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMXZ5252B-TPMSTR-ND
Single Zener Diodes MMXZ5252B-TPMSTR-ND
Zener Diode 24V 200mW ±5% Surface Mount SOD-323

Zener Diode 24V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMXZ5252B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMXZ5252B-TP
Discrete Semiconductor Products - Diodes - Zener MMXZ5252B-TP
DIODE ZENER 24V 200MW SOD323

DIODE ZENER 24V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMXZ5252B-TP
Zener Diodes MMXZ5252B-TP
Zener Diodes 200mW 24V

Zener Diodes 200mW 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1367621-MMXZ5252B-TP MMXZ5252B-TPMSCT-ND MMXZ5252B-TP MMXZ5252B-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
VZ 24 volts 24 volts
ZZT 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data