Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 789047-MMXZ5245B-TP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Family Name: MMXZ5245B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Impedance (Maximum) (Zzt): 16 Ohm
Alternative Parts (Cross-Reference): MMSZ5245BS; MMSZ5245BS-7-F;
Introduction Date: February 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE ZENER 15V 200MW SOD323
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-MMXZ5245B-TPCT-ND | 789047-MMXZ5245B-TP | MMXZ5245B-TP | MMXZ5245B-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMXZ5245B-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 15 volts | 15 volts | ||
| ZZT | 16 ohms | 16 ohms |