Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Win Source Part Number: 1140280-MMXZ5232B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: MMXZ5232BTP,MMXZ5232
Base Product Number: MMXZ5232
DIODE ZENER 5.6V 200MW SOD323
DIODE ZENER 5.6V 200MW SOD323
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMXZ5232B-TPMSDKR-ND | 1140280-MMXZ5232B-TP | MMXZ5232B-TP | MMXZ5232B-TP | MMXZ5232B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323-2 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts |