Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 3.9V 200MW SOD323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMXZ5228B-TPMSDKR-ND | MMXZ5228B-TP | MMXZ5228B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| Life Cycle Stage | Active |