Win Source Part Number: 1002633-MMSZ5250B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 15 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: MMSZ5250B-TPMSTR,MMS
Base Product Number: MMSZ5250
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 20V 500MW SOD123
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002633-MMSZ5250B-TP | MMSZ5250B-TPMSTR-ND | MMSZ5250B-TP | MMSZ5250B-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 20 volts | 20 volts | ||
| ZZT | 25 ohms | 25 ohms |