Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 13V 500MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5243B-TPMSDKR-ND | MMSZ5243B-TP | MMSZ5243B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active |