Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 155°C
Tolerance: ±5%
Power - Max: 500mW
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 10V 500MW SOD123
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 353-MMSZ5240B-TPCT-ND | MMSZ5240B-TP | |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 155 C (-67 to 311 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 |