DIODE ZENER 6.8V 500MW SOD123 Product overview: MMSZ5235B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353676-MMSZ5235B-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5235
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 5 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 5 Ohms
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 6.8V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5235B-TP | 1353676-MMSZ5235B-TP | 353-MMSZ5235B-TPCT-ND | MMSZ5235B-TP | MMSZ5235B-TP |
| Product Name | 6.8V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | ||||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 5 ohms | 5 ohms | 5 ohms |