Zener Diode 6V 500mW ±5% Surface Mount SOD-123
Zener Diode 6V 500mW ±5% Surface Mount SOD-123
Zener Diode 6V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 6V 500MW SOD123 Product overview: MMSZ5233B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5233B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1078446-MMSZ5233B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 6V 500MW SOD123
Zener Diodes 500mW, 20mA/6.0V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5233B-TPMSDKR-ND | 287-MMSZ5233B-TP | 1078446-MMSZ5233B-TP | MMSZ5233B-TP | MMSZ5233B-TP |
| Product Name | Single Zener Diodes | 6V 500MW Zener Diode | Diodes - Zener - Single - MMSZ5233B-TP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 6 volts | 6 volts | 6 volts |