Win Source Part Number: 1367654-MMSZ5231C-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5231
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 17 Ohms
Interface Product overview: MMSZ5231C-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231C-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 5.1V 500MW SOD123
Interface
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1367654-MMSZ5231C-TP | 287-MMSZ5231C-TP | 353-MMSZ5231C-TP-ND | MMSZ5231C-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | Bulk | SOD-123; SOD-123 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | |
| ZZT | 17 ohms | 17 ohms | 17 ohms | |
| IR | 0.0050 mA | 5 mA |