Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MMSZ5225B-TP

Description
Win Source Part Number: 1353678-MMSZ5225B-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ5225 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 29 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1353678-MMSZ5225B-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ5225 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 29 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1353678-MMSZ5225B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1353678-MMSZ5225B-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1353678-MMSZ5225B-TP
Win Source Part Number: 1353678-MMSZ5225B-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ5225 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 29 Ohms

Win Source Part Number: 1353678-MMSZ5225B-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5225
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 29 Ohms

Buy Now Datasheet
Single Zener Diodes - MMSZ5225B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5225B-TPMSCT-ND
Single Zener Diodes MMSZ5225B-TPMSCT-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5225B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5225B-TPMSTR-ND
Single Zener Diodes MMSZ5225B-TPMSTR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5225B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5225B-TPMSDKR-ND
Single Zener Diodes MMSZ5225B-TPMSDKR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5225B-TP
Zener Diodes MMSZ5225B-TP
Zener Diodes 500mW 3V

Zener Diodes 500mW 3V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5225B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5225B-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ5225B-TP
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1353678-MMSZ5225B-TP MMSZ5225B-TPMSCT-ND MMSZ5225B-TP MMSZ5225B-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 3 volts 3 volts
ZZT 29 ohms 29 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B12J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details