Micro Commercial Components Corp. Single Zener Diodes MMSZ4702-TP

Description
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4702-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4702-TPMSDKR-ND
Single Zener Diodes MMSZ4702-TPMSDKR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4702-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4702-TPMSCT-ND
Single Zener Diodes MMSZ4702-TPMSCT-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4702-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4702-TPMSTR-ND
Single Zener Diodes MMSZ4702-TPMSTR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
15V 500MW Zener Diode - 287-MMSZ4702-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500MW Zener Diode
287-MMSZ4702-TP
15V 500MW Zener Diode 287-MMSZ4702-TP
DIODE ZENER 15V 500MW SOD123 Product overview: MMSZ4702-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4702-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW SOD123 Product overview: MMSZ4702-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4702-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4702-TP - 1078434-MMSZ4702-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4702-TP
1078434-MMSZ4702-TP
Diodes - Zener - Single - MMSZ4702-TP 1078434-MMSZ4702-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1078434-MMSZ4702-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 950mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1078434-MMSZ4702-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 950mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4702-TP
Zener Diodes MMSZ4702-TP
Zener Diodes 500mW ZENER

Zener Diodes 500mW ZENER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4702-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4702-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ4702-TP
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4702-TPMSDKR-ND 287-MMSZ4702-TP 1078434-MMSZ4702-TP MMSZ4702-TP MMSZ4702-TP
Product Name Single Zener Diodes 15V 500MW Zener Diode Diodes - Zener - Single - MMSZ4702-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C7V5J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7513676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details