Win Source Part Number: 1079576-MMSZ4699-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): DDZ9699-7; MMSZ5242B-7-F; MMSZ5240B-7-F; MMSZ5242B-G3-08; BZT52C12-E3-18; BZT52C12-G3-08MMSZ46
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: -MMSZ4699-TPMSTR,MMS
Base Product Number: MMSZ4699
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 12V 500MW SOD123 Product overview: MMSZ4699-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4699-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1079576-MMSZ4699-TP | MMSZ4699-TPMSCT-ND | 287-MMSZ4699-TP | MMSZ4699-TP | MMSZ4699-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 12V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 12 volts | 12 volts | 12 volts | ||
| IR | 0.0500 mA | 50 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |