The 1323994-MMSZ4697-TP is a Zener diode from Win Source Electronics, designed for voltage regulation applications. It features a nominal Zener voltage of 10 V with a tolerance of ±5%. The diode has a maximum power dissipation of 500 mW and a maximum forward voltage of 0.95 V at a forward current of 10 mA. It operates within a temperature range of -55°C to +150°C, making it suitable for high-temperature environments. The device is packaged in a SOD-123 case and is compliant with RoHS standards, indicating it is lead-free and halogen-free. Additionally, it has a moisture sensitivity level of 1, indicating good reliability in various conditions. This diode is appropriate for engineers looking for a reliable Zener diode for voltage regulation in their designs.
DIODE ZENER 10V 500MW SOD123 Product overview: MMSZ4697-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4697-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1323994-MMSZ4697-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V
Voltage - Zener (Nom) (Vz): 10 V
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ4697-TP-ND,MMSZ4
Base Product Number: MMSZ4697
RoHS Status: ROHS3 Compliant
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 10V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ4697-TP | 1323994-MMSZ4697-TP | MMSZ4697-TPMSDKR-ND | MMSZ4697-TP | MMSZ4697-TP |
| Product Name | 10V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 10 volts | 10 volts | 10 volts | ||
| PD | 500 milliwatts |