Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Diodes Zener -Single Zener Diodes
Package: Tape & Reel (TR) 、Cut Tape (CT)
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 4 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
DIODE ZENER 5.6V 500MW SOD123
Zener Diodes 500mW, 50uA,5.6V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4690-TPMSCT-ND | MMSZ4690-TP | MMSZ4690-TP | |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products -Diodes Zener -Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |