Micro Commercial Components Corp. Single Zener Diodes MMSZ4683-TP

Description
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4683-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683-TPMSDKR-ND
Single Zener Diodes MMSZ4683-TPMSDKR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4683-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683-TPMSCT-ND
Single Zener Diodes MMSZ4683-TPMSCT-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4683-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4683-TPMSTR-ND
Single Zener Diodes MMSZ4683-TPMSTR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
3V 500MW Zener Diode - 287-MMSZ4683-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 500MW Zener Diode
287-MMSZ4683-TP
3V 500MW Zener Diode 287-MMSZ4683-TP
DIODE ZENER 3V 500MW SOD123 Product overview: MMSZ4683-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4683-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 500MW SOD123 Product overview: MMSZ4683-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4683-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4683-TP - 110106-MMSZ4683-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4683-TP
110106-MMSZ4683-TP
Diodes - Zener - Single - MMSZ4683-TP 110106-MMSZ4683-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 110106-MMSZ4683-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 950mV @ 10mA Current - Reverse Leakage @ Vr: 800nA @ 1V Voltage - Zener (Nom) (Vz): 3V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 110106-MMSZ4683-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 950mV @ 10mA
Current - Reverse Leakage @ Vr: 800nA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MMSZ4683-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4683-TP
Single Zener Diodes MMSZ4683-TP
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4683-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4683-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ4683-TP
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4683-TP
Zener Diodes MMSZ4683-TP
Zener Diodes 3V 500mW 0.8uA

Zener Diodes 3V 500mW 0.8uA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4683-TPMSDKR-ND 287-MMSZ4683-TP 110106-MMSZ4683-TP MMSZ4683-TP MMSZ4683-TP MMSZ4683-TP
Product Name Single Zener Diodes 3V 500MW Zener Diode Diodes - Zener - Single - MMSZ4683-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data