Manufacturer: Micro Commercial Co
Win Source Part Number: 1078407-MMSTA42-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 200mW Surface Mount SOT-323
TRANS NPN 300V 0.2A SOT323 Product overview: MMSTA42-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA42-TP can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.2A SOT323
Bipolar Transistors - BJT 200mA 300V
TRANS NPN 300V 0.2A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1078407-MMSTA42-TP | MMSTA42TPMSCT-ND | 276-MMSTA42-TP | MMSTA42-TP | MMSTA42-TP | MMSTA42-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMSTA42-TP | Single Bipolar Transistors | 300V 0.2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |