Micro Commercial Components Corp. Single Bipolar Transistors MMST5551-TP

Description
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMST5551TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST5551TPMSCT-ND
Single Bipolar Transistors MMST5551TPMSCT-ND
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST5551TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST5551TPMSDKR-ND
Single Bipolar Transistors MMST5551TPMSDKR-ND
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST5551TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST5551TPMSTR-ND
Single Bipolar Transistors MMST5551TPMSTR-ND
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMST5551-TP - 1078401-MMST5551-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST5551-TP
1078401-MMST5551-TP
TRANSISTORS - Transistors (BJT) - Single - MMST5551-TP 1078401-MMST5551-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1078401-MMST5551-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1078401-MMST5551-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMST5551-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMST5551-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMST5551-TP
TRANS NPN 160V 0.2A SOT323

TRANS NPN 160V 0.2A SOT323

Supplier's Site
TRANS NPN 160V 0.2A SOT323 - 543-MMST5551-TP - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 160V 0.2A SOT323
543-MMST5551-TP
TRANS NPN 160V 0.2A SOT323 543-MMST5551-TP
TRANS NPN 160V 0.2A SOT323

TRANS NPN 160V 0.2A SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMST5551-TP
Bipolar Transistors - BJT MMST5551-TP
Bipolar Transistors - BJT 200mA 160V

Bipolar Transistors - BJT 200mA 160V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMST5551TPMSCT-ND 1078401-MMST5551-TP MMST5551-TP 543-MMST5551-TP MMST5551-TP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMST5551-TP Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 160V 0.2A SOT323 Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 SOT323; SOT-323
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data