Bipolar (BJT) Transistor PNP 150V 200mA 300MHz 200mW Surface Mount SOT-323
TRANS PNP 150V 0.2A SOT323
Bipolar Transistors - BJT -200mA 150V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST5401TPMSTR-ND | MMST5401-TP | MMST5401-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |