PNP bipolar transistor in SOT-323 package for general-purpose switching, with a collector-base and collector-emitter voltage rating of -40 V, continuous collector current of -600 mA, and power dissipation of 200 mW. Junction and storage temperature range is -55°C to +150°C. AEC-Q101 qualified and halogen free, with lead-free finish and RoHS compliance. Thermal resistance is 625°C/W. Marked as K3T.
TRANS PNP 40V 0.6A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMST4403HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |