Manufacturer: Micro Commercial Co
Win Source Part Number: 101582-MMST4403-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 40V 0.6A SOT323 Product overview: MMST4403-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4403-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 200mW Surface Mount SOT-323
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT -600mA -40V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 101582-MMST4403-TP | 276-MMST4403-TP | MMST4403TPMSTR-ND | MMST4403-TP | MMST4403-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMST4403-TP | 40V 0.6A Bipolar Transistor | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | ||||
| IC(max) | 600 milliamps | ||||
| VCEO | 40 volts |