Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323
Bipolar Transistors - BJT 600mA 40
TRANS NPN 40V 0.6A SOT323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST4401TPMSCT-ND | MMST4401-TP | MMST4401-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |