Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-323
TRANS NPN 40V 0.2A SOT323 Product overview: MMST3904-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3904-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 885413-MMST3904-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMST3904
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMST3904TPMSCT, MMST3904TPMSTR, MMST3904TPMSDKR, Q5799539, MMST3904TP
TRANS NPN 40V 0.2A SOT323
Bipolar Transistors - BJT 200mA 40V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST3904TPMSTR-ND | 276-MMST3904-TP | 885413-MMST3904-TP | MMST3904-TP | MMST3904-TP |
| Product Name | Single Bipolar Transistors | 40V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMST3904-TP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts |