The MMST2907AHE3 is a PNP silicon transistor for general-purpose switching applications in a SOT-323 package measuring 2.20 mm length, 1.35 mm width, and 1.10 mm height. It has a collector-emitter voltage rating of -60 V, a collector current rating of -600 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and operates from -55°C to +150°C. The DC current gain ranges from 100 to 300 at -10 V collector-emitter voltage and -1.5 V to -150 mA collector current. The collector-emitter saturation voltage is -1.6 V at -500 mA collector current and -50 mA base current.
TRANS PNP 60V 0.6A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMST2907AHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |