Micro Commercial Components Corp. 60V 0.6A Bipolar Transistor MMST2907A-TP

Description
TRANS PNP 60V 0.6A SOT323 Product overview: MMST2907A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST2907A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 0.6A SOT323 Product overview: MMST2907A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST2907A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.6A Bipolar Transistor
276-MMST2907A-TP
60V 0.6A Bipolar Transistor 276-MMST2907A-TP
TRANS PNP 60V 0.6A SOT323 Product overview: MMST2907A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST2907A-TP can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT323 Product overview: MMST2907A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST2907A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMST2907ATPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST2907ATPMSDKR-ND
Single Bipolar Transistors MMST2907ATPMSDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST2907ATPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST2907ATPMSTR-ND
Single Bipolar Transistors MMST2907ATPMSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST2907ATPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST2907ATPMSCT-ND
Single Bipolar Transistors MMST2907ATPMSCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMST2907A-TP - 852368-MMST2907A-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST2907A-TP
852368-MMST2907A-TP
TRANSISTORS - Transistors (BJT) - Single - MMST2907A-TP 852368-MMST2907A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 852368-MMST2907A-TP Features: Bipolar (BJT) Transistor 60 V 600 mA 200 mW Package: Reel - TR Family Name: MMST2907 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: -MMST2907ATPMSDKR, -MMST2907ATPMSTR, -MMST2907ATPMSCT, MMST2907ATPMSCT, MMST2907ATPMSDKR, MMST2907ATPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 852368-MMST2907A-TP
Features: Bipolar (BJT) Transistor 60 V 600 mA 200 mW
Package: Reel - TR
Family Name: MMST2907
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: -MMST2907ATPMSDKR, -MMST2907ATPMSTR, -MMST2907ATPMSCT, MMST2907ATPMSCT, MMST2907ATPMSDKR, MMST2907ATPMSTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMST2907A-TP
Bipolar Transistors - BJT MMST2907A-TP
Bipolar Transistors - BJT -600mA -60V

Bipolar Transistors - BJT -600mA -60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMST2907A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMST2907A-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMST2907A-TP
TRANS PNP 60V 0.6A SOT323

TRANS PNP 60V 0.6A SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMST2907A-TP MMST2907ATPMSDKR-ND 852368-MMST2907A-TP MMST2907A-TP MMST2907A-TP
Product Name 60V 0.6A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMST2907A-TP Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3 SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data