Bipolar (BJT) Transistor NPN 40V 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 40V 300MHz 200mW Surface Mount SOT-323
TRANS NPN 40V SOT323
Bipolar Transistors - BJT 40V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST2222ATPMSCT-ND | MMST2222A-TP | MMST2222A-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |