Manufacturer: Micro Commercial Co
Win Source Part Number: 113054-MMSS8550-H-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 80mA, 800mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 25V 1.5A SOT23 Product overview: MMSS8550-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSS8550-H-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 25V 1.5A 100MHz 625mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 25V 1.5A 100MHz 625mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 25V 1.5A 100MHz 625mW Surface Mount SOT-23
Bipolar Transistors - BJT 625mW, 25V, 1500mA
TRANS PNP 25V 1.5A SOT23
TRANS PNP 25V 1.5A SOT23
25V 625mW 120@100mA,1V 1.5A PNP SOT-23 Bipolar Transistors - BJT ROHS
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 113054-MMSS8550-H-TP | 276-MMSS8550-H-TP | MMSS8550-H-TPMSDKR-ND | MMSS8550-H-TP | 543-MMSS8550-H-TP | MMSS8550-H-TP | MMSS8550-H-TP | MMSS8550-H-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMSS8550-H-TP | 25V 1.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANS PNP 25V 1.5A SOT23 | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| Packing Method | Tape & Reel (TR) | |||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| VCEO | 25 volts | 25 volts | 25 volts |