Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR)
Speed: Small Signal =< 200mA (Io), Any Speed
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Operating Temperature: -55°C ~ 150°C
Diode Standard 75V 200mA Surface Mount SOD-123
Diode Standard 75V 200mA Surface Mount SOD-123
Diode Standard 75V 200mA Surface Mount SOD-123
DIODE GEN PURP 75V 200MA SOD123 Product overview: MMSD914-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD914-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 200MA SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MMSD914-TPMSCT-ND | 280-MMSD914-TP | MMSD914-TP | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Single Diodes | 75V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |