MMS9015HE3-L through MMS9015HE3-H are PNP silicon transistors in an SOT-23 package measuring 3.04 mm by 2.64 mm by 1.40 mm. They have a collector-base voltage rating of -50 V, collector-emitter voltage of -45 V, and continuous collector current of -100 mA with a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, and thermal resistance is 625°C/W. The devices are AEC-Q101 qualified, RoHS compliant, meet UL 94 V-0 flammability rating, and are halogen-free. The MMS9015HE3-H variant has a DC current gain (hFE) range of 450 to 1000. Moisture sensitivity level is 1.
TRANS PNP 45V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS9015HE3-H-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |