TRANS PNP 25V 0.5A SOT23 Product overview: MMS9012HE3-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS9012HE3-H-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1146352-MMS9012HE3-H
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 50mA, 1V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: 353-MMS9012HE3-H-TPT
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 300mW Surface Mount SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MMS9012HE3-H-TP | 1146352-MMS9012HE3-H-TP | 353-MMS9012HE3-H-TPCT-ND |
| Product Name | 25V 0.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP |
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 25 volts |