The MMS8550A is a PNP silicon transistor in an SOT-23 package, rated for a collector-emitter voltage of -25 V and a continuous collector current of -500 mA, with a power dissipation of 300 mW. It operates from -55℃ to +150℃ and has a thermal resistance of 417℃/W. The device meets UL 94 V-0 flammability requirements, is halogen-free, and is RoHS compliant. Its DC current gain (hE) ranges from 120 to 350, depending on classification, and it features a transition frequency of 150 MHz. The part is available in tape and reel packaging.
TRANS PNP 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS8550A-L-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |