Micro Commercial Components Corp. 25V 0.5A SOT23 Bipolar Transistor MMS8550-H-TP

Description
TRANS PNP 25V 0.5A SOT23 Product overview: MMS8550-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS8550-H-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V 0.5A SOT23 Product overview: MMS8550-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS8550-H-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.5A SOT23 Bipolar Transistor
276-MMS8550-H-TP
25V 0.5A SOT23 Bipolar Transistor 276-MMS8550-H-TP
TRANS PNP 25V 0.5A SOT23 Product overview: MMS8550-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS8550-H-TP can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.5A SOT23 Product overview: MMS8550-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS8550-H-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMS8550-H-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMS8550-H-TP-ND
Single Bipolar Transistors MMS8550-H-TP-ND
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278656-MMS8550-H-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278656-MMS8550-H-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278656-MMS8550-H-TP
Win Source Part Number: 1278656-MMS8550-H-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Base Product Number: MMS8550

Win Source Part Number: 1278656-MMS8550-H-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Base Product Number: MMS8550

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMS8550-H-TP
Bipolar Transistors - BJT MMS8550-H-TP
Bipolar Transistors - BJT PNP SILICON PLASTIC-ENCAPSULATE TRANSISTOR

Bipolar Transistors - BJT PNP SILICON PLASTIC-ENCAPSULATE TRANSISTOR

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - MMS8550-H-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
MMS8550-H-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT MMS8550-H-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMS8550-H-TP MMS8550-H-TP-ND 1278656-MMS8550-H-TP MMS8550-H-TP MMS8550-H-TP
Product Name 25V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 25 volts
Unlock Full Specs
to access all available technical data