The MMS8050A is an NPN silicon transistor in a SOT-23 package, rated for a collector-emitter voltage of 25 V, continuous collector current of 500 mA, and power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C, with a thermal resistance of 417°C/W. The device meets UL 94 V-0 flammability standards and is RoHS compliant. Its DC current gain (hFE) ranges from 200 to 350 for the H-bin variant. The package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height.
TRANS NPN 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMS8050A-H-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |