Micro Commercial Components Corp. Single Bipolar Transistors MMS8050-L-TP

Description
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMS8050-L-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMS8050-L-TP-ND
Single Bipolar Transistors MMS8050-L-TP-ND
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1079567-MMS8050-L-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1079567-MMS8050-L-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1079567-MMS8050-L-TP
Win Source Part Number: 1079567-MMS8050-L-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Base Product Number: MMS8050

Win Source Part Number: 1079567-MMS8050-L-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 50mA, 1V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Base Product Number: MMS8050

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMS8050-L-TP
Bipolar Transistors - BJT MMS8050-L-TP
Bipolar Transistors - BJT NPN SILICON PLASTIC-ENCAPSULATE TRANSISTOR

Bipolar Transistors - BJT NPN SILICON PLASTIC-ENCAPSULATE TRANSISTOR

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - MMS8050-L-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
MMS8050-L-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT MMS8050-L-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMS8050-L-TP-ND 1079567-MMS8050-L-TP MMS8050-L-TP MMS8050-L-TP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
IC(max) 500 milliamps
Power Gain 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC848AE6327HTSA1 - 1022459-BC848AE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details