Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23
TRANS NPN 25V 0.5A SOT-23
TRANS NPN 25V 0.5A SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 800784-MMS8050-H-TP
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: NPN
Frequency - Transition: 150MHz
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
Vce Saturation (Maximum) at Ib, Ic: 600mV at 50mA, 500mA
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 50mA, 1V
TRANS NPN 25V 0.5A SOT23 Product overview: MMS8050-H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMS8050-H-TP can be used for catalog matching and distributor lookup.
25V 300mW 120@50mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT NPN SILICON PLASTIC-ENCAPSULATE TRANSISTOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-MMS8050-H-TPTR-ND | 800784-MMS8050-H-TP | 276-MMS8050-H-TP | MMS8050-H-TP | MMS8050-H-TP | MMS8050-H-TP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMS8050-H-TP | 25V 0.5A SOT23 Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | SOT23 | ||
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 25 volts | 25 volts |