Micro Commercial Components Corp. Bipolar Transistor Arrays MMDT4403-TP

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 353-MMDT4403-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
353-MMDT4403-TPCT-ND
Bipolar Transistor Arrays 353-MMDT4403-TPCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 353-MMDT4403-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
353-MMDT4403-TPDKR-ND
Bipolar Transistor Arrays 353-MMDT4403-TPDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 353-MMDT4403-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
353-MMDT4403-TPTR-ND
Bipolar Transistor Arrays 353-MMDT4403-TPTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1112673-MMDT4403-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1112673-MMDT4403-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1112673-MMDT4403-TP
Win Source Part Number: 1112673-MMDT4403-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 600mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 200MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMDT4403TP; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: MMDT4403-TPCT,-MMDT4 403-TPTR,MMDT4403-TP DKR,MMDT4403-TPDKR-N D,MMDT4403-TPTR-ND,M MDT4403-TPCT-ND,353- MMDT4403-TPCT,MMDT44 03-TPTR,MMDT4403TP,3 53-MMDT4403-TPTR,353 -MMDT4403-TPDKR,MMDT 4403-TPDKRINACTIVE,- MMDT4403-TPCT Base Product Number: MMDT4403

Win Source Part Number: 1112673-MMDT4403-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 600mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 200MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMDT4403TP;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: MMDT4403-TPCT,-MMDT4403-TPTR,MMDT4403-TPDKR,MMDT4403-TPDKR-ND,MMDT4403-TPTR-ND,MMDT4403-TPCT-ND,353-MMDT4403-TPCT,MMDT4403-TPTR,MMDT4403TP,353-MMDT4403-TPTR,353-MMDT4403-TPDKR,MMDT4403-TPDKRINACTIVE,-MMDT4403-TPCT
Base Product Number: MMDT4403

Buy Now Datasheet
Singapore, Singapore
40V 0.6A Bipolar Transistor
277-MMDT4403-TP
40V 0.6A Bipolar Transistor 277-MMDT4403-TP
TRANS 2PNP 40V 0.6A SOT363 Product overview: MMDT4403-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT4403-TP can be used for catalog matching and distributor lookup.

TRANS 2PNP 40V 0.6A SOT363 Product overview: MMDT4403-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT4403-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMDT4403-TP
Bipolar Transistors - BJT MMDT4403-TP
Bipolar Transistors - BJT -600mA -40V

Bipolar Transistors - BJT -600mA -40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMDT4403-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMDT4403-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMDT4403-TP
TRANS 2PNP 40V 0.6A SOT363

TRANS 2PNP 40V 0.6A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 353-MMDT4403-TPCT-ND 1112673-MMDT4403-TP 277-MMDT4403-TP MMDT4403-TP MMDT4403-TP
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 40V 0.6A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Tape & Reel (TR) SOT-363
IC(max) 600 milliamps 600 milliamps 600 milliamps
Power Gain 100 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR183WE6327HTSA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Bipolar Transistors - 6697344P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details