Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
MICRO COMMERCIAL COMPONENTS CORP.
MMDT3946V-TP -- BIPOLAR TRANSISTOR ARRAYS
Micro Commercial Components Corp.
Bipolar Transistor Arrays
MMDT3946V-TP
Description
TRANS NPN/PNP 40V 200MA SOT-563
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRANS NPN/PNP 40V 200MA SOT-563
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
353-MMDT3946V-TPTR-ND
Bipolar Transistor Arrays
353-MMDT3946V-TPTR-ND
TRANS NPN/PNP 40V 200MA SOT-563
TRANS NPN/PNP 40V 200MA SOT-563
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
353-MMDT3946V-TPTR-ND
Product Name
Bipolar Transistor Arrays
Polarity
NPN; PNP
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Single FETs, MOSFETs
94-4737
Specs
Polarity
N-Channel
Package Type
TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2
suppliers
Nexperia B.V.
80 V, 500 mA PNP general-purpose transistors
BC806-16-QVL
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
Transistor Grade / Operating Range
Automotive
View Details
2
suppliers
Texas Instruments
120MHz 15V 50mA SOIC Bipolar Transistor
LM3046MX
Specs
Transistor Type
Bipolar RF
Polarity
NPN
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
590A IGBT MODULE FOR ONE PHASE 400/480V
SK-H1-QOUT-D590
Specs
Transistor Type
IGBT
View Details