Micro Commercial Components Corp. 40V 0.2A Bipolar Transistor MMDT3904-TP

Description
TRANS 2NPN 40V 0.2A SOT363 Product overview: MMDT3904-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 40V 0.2A SOT363 Product overview: MMDT3904-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A Bipolar Transistor
277-MMDT3904-TP
40V 0.2A Bipolar Transistor 277-MMDT3904-TP
TRANS 2NPN 40V 0.2A SOT363 Product overview: MMDT3904-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904-TP can be used for catalog matching and distributor lookup.

TRANS 2NPN 40V 0.2A SOT363 Product overview: MMDT3904-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - MMDT3904-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT3904-TPDKR-ND
Bipolar Transistor Arrays MMDT3904-TPDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MMDT3904-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT3904-TPTR-ND
Bipolar Transistor Arrays MMDT3904-TPTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MMDT3904-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT3904-TPCT-ND
Bipolar Transistor Arrays MMDT3904-TPCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-TP - 044920-MMDT3904-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-TP
044920-MMDT3904-TP
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-TP 044920-MMDT3904-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 044920-MMDT3904-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): PMBT3904YS; MMDT3904-T; MMDT3904; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 044920-MMDT3904-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): PMBT3904YS; MMDT3904-T; MMDT3904;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMDT3904-TP
Bipolar Transistors - BJT MMDT3904-TP
Bipolar Transistors - BJT 200mA 40V

Bipolar Transistors - BJT 200mA 40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMDT3904-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMDT3904-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMDT3904-TP
TRANS 2NPN 40V 0.2A SOT363

TRANS 2NPN 40V 0.2A SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-MMDT3904-TP MMDT3904-TPDKR-ND 044920-MMDT3904-TP MMDT3904-TP MMDT3904-TP
Product Name 40V 0.2A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-TP Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; 2 NPN (Dual)
Package Type Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data